Prices starting from US$0.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.98 |
46
|
Buy Now | |
Future Electronics | US$0.48 |
1,450
|
Buy Now | |
Newark Electronics | US$0.57 |
958
|
Buy Now | |
Schukat Electronic | US$0.45 |
610
|
Buy Now | |
Transfer Multisort Elektronik | US$0.70 |
150
|
Buy Now | |
Distrelec | US$2.70 |
20
|
Buy Now | |
Avnet America | US$0.45 |
-
|
Buy Now | |
element14 | US$0.55 |
-
|
Buy Now | |
Avnet Asia | US$0.48 |
-
|
Buy Now | |
Farnell | US$0.52 |
-
|
Buy Now |
12A, 100V |
rDS(ON)= 0.200Ω |
Design Optimized for 5V Gate Drive |
Can be Driven Directly from CMOS, NMOS, TTL Circuits |
Compatible with Automotive Drive Requirements |
SOA is Power Dissipation Limited |
Nanosecond Switching Speeds |
Linear Transfer Characteristics |
High Input Impedance |
Majority Carrier Device |
Related Literature - TB334 “Guidelines for Soldering Surface Mount Components to PC Boards” |
Applications |
---|
Other Industrial |
Description | RFP12N10L |
---|---|
Compliance | Pb-free Halide free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 100 |
VGS Max (V) | ±10 |
VGS(th) Max (V) | 2 |
ID Max (A) | 12 |
PD Max (W) | 60 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | - |
RDS(on) Max @ VGS = 10 V (mΩ) | 200 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | - |
Ciss Typ (pF) | 900 |
Package Type | TO-220-3 |
N-Channel 100 V 0.2 O Flange Mount Logic Level Power Mosfet - TO-220AB | Future Electronics |
N Channel Mosfet, 100V, 12A, To-220Ab | Newark Electronics |
N-LogL 100V 12A 60W 0,2R TO220AB | Schukat Electronic |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
MOSFET N-Channel 100V 12A TO220AB | RS |
onsemi MOSFET, N-Channel, 100V, 12A, TO-220 | Distrelec |
Trans MOSFET N-CH 100V 12A 3-Pin(3+Tab) TO-220AB Rail | Avnet America |
TRANSISTOR, MOSFET, N, 100V, 12A, TO-220 | element14 |
Where can I find additional details, specifications and documents for a RFP12N10L?
Additional datasheets, footprints and schematics for RFP12N10L are listed on our Part Details page. You can also find images and similar parts to RFP12N10L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFP12N10L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFP12N10L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFP12N10L fall under?
The RFP12N10L is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFP12N10L when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFP12N10L you can contact the distributor directly for product support, shipping queries etc.
Is the RFP12N10L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFP12N10L have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Schukat Electronic, Transfer Multisort Elektronik and RS have stock available or on a lead time for RFP12N10L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFP12N10L often in real-time on the comparison pages.
What if I can't find stock of RFP12N10L?
You can fill out our help required form which you can use to request a quote for RFP12N10L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.