Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Low switching loss |
Low forward voltage |
Configuration | Single |
---|---|
Package Code | TO-252 (DPAK) |
Package(JEITA) | SC-63 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 5 |
IFSM[A] | 40 |
Forward Voltage VF(Max.)[V] | 0.98 |
IF @ Forward Voltage [A] | 5 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RFN5BM2SFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Aec-Q101, 5A, 200V, To-252 | Newark Electronics |
RECTIFIER, AEC-Q101, 5A, 200V, TO-252 | element14 |
Super-Fast Recovery Rectifier 5A 3-Pin SC-63 T/R | Avnet America |
Where can I find additional details, specifications and documents for a RFN5BM2SFHTL?
Additional datasheets, footprints and schematics for RFN5BM2SFHTL are listed on our Part Details page. You can also find images and similar parts to RFN5BM2SFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFN5BM2SFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFN5BM2SFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFN5BM2SFHTL fall under?
The RFN5BM2SFHTL is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RFN5BM2SFHTL when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFN5BM2SFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RFN5BM2SFHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RFN5BM2SFHTL have stock available?
Authorised distributors including CoreStaff, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RFN5BM2SFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFN5BM2SFHTL often in real-time on the comparison pages.
What if I can't find stock of RFN5BM2SFHTL?
You can fill out our help required form which you can use to request a quote for RFN5BM2SFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.