Status: | Unknown |
---|---|
Series: | RF Series |
RoHS: | Unknown |
Prices starting from US$3.03
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$3.03
|
-
|
Buy Now |
Contact Configuration | SPST-NC |
---|---|
Coil Voltage | 15VDC |
Contact Current | 16A |
Product Range | RF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 565ohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 15V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 16mm |
External Width | 13.2mm |
Nom Operating Power | 400mW |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Relay Type | Power |
FASTON POWER RELAYS | TTI Europe |
Where can I find additional details, specifications and documents for a RFH54015WG?
Additional datasheets, footprints and schematics for RFH54015WG are listed on our Part Details page. You can also find images and similar parts to RFH54015WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFH54015WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFH54015WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFH54015WG fall under?
The RFH54015WG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RFH54015WG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFH54015WG you can contact the distributor directly for product support, shipping queries etc.
Is the RFH54015WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFH54015WG have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for RFH54015WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFH54015WG often in real-time on the comparison pages.
What if I can't find stock of RFH54015WG?
You can fill out our help required form which you can use to request a quote for RFH54015WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.