Status: | Unknown |
---|---|
Series: | RF Series |
RoHS: | Unknown |
Contact Configuration | SPST |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Current Min | 500mA |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 240V |
Current Rating | 16A |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 4000VAC |
Dielectric Voltage Contact to Contact | 1500VAC |
External Depth | 13.2mm |
External Height | 16mm |
External Length / Height | 16mm |
External Width | 29mm |
Flammability Rating | UL94V-0 |
Must Actuate Voltage | 16.8V |
Nom Operating Power | 400mW |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
Operating Time | 10ms |
Relay Type | Power |
Rfh34024Wg |Potter&brumfield Te Connectivity RFH34024WG | Newark Electronics |
Shrack, 16A pcb mount faston power relay, 24Vdc | TE Connectivity RFH34024WG | RS Americas |
FASTON POWER RELAYS | TTI Europe |
RF Series Power Relay Vertical 1-Form A (NO) Contact 24 VDC 1440 Ohm 400 mW Quick Connect Terminal Silver Nickel | Avnet America |
Where can I find additional details, specifications and documents for a RFH34024WG?
Additional datasheets, footprints and schematics for RFH34024WG are listed on our Part Details page. You can also find images and similar parts to RFH34024WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFH34024WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFH34024WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFH34024WG fall under?
The RFH34024WG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RFH34024WG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFH34024WG you can contact the distributor directly for product support, shipping queries etc.
Is the RFH34024WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RFH34024WG have stock available?
Authorised distributors including Newark Electronics, RS Americas, TTI Europe and Avnet America have stock available or on a lead time for RFH34024WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFH34024WG often in real-time on the comparison pages.
What if I can't find stock of RFH34024WG?
You can fill out our help required form which you can use to request a quote for RFH34024WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.