RFD16N06LESM9A MOSFETs by ON Semiconductor

N-Channel Logic Level Power MOSFET 60V, 16A, 47mΩ

Status: Active
Series: RFD16N06LESM
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

These are N-Channel power MOSFETs manufactured using a modern process. This process, which uses feature sizes approaching those of LSI integrated circuits gives optimum utilization of silicon, resulting in outstanding performance. They were designed for use in applications such as switching regulators, switching converters, motor drivers, relay drivers and emitter switches for bipolar transistors. This performance is accomplished through a special gate oxide design which provides full rated conductance at gate bias in the 3V to 5V range, thereby facilitating true on-off power control directly from logic level (5V) integrated circuits. Formerly developmental type TA49027.

Where to Buy

Prices starting from US$0.76

Distributor Stock
Logo for RS
RS
from US$0.96
2,500
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.06
407
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.90
125
in stock
Buy Now
Logo for element14
element14
from US$1.17
125
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.97
125
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,500
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.76
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.81
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.78
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

16A, 60V
rDS(ON)= 0.047Ω
Temperature Compensating PSPICE® Model
Can be Driven Directly from CMOS, NMOS,and TTL Circuits
Peak Current vs Pulse Width Curve
UIS Rating Curve
Related Literature  - TB334 “Guidelines for Soldering Surface MountComponents to PC Boards”
Applications
This product is general usage and suitable for many different applications

Specifications

Description RFD16N06LESM
Compliance Pb-free
Channel Polarity N-Channel
Configuration Single
V(BR)DSS Min (V) 60
VGS Max (V) 10 / -8
VGS(th) Max (V) 3
ID Max (A) 16
PD Max (W) 90
RDS(on) Max @ VGS = 2.5 V (mΩ) -
RDS(on) Max @ VGS = 4.5 V (mΩ) 47
RDS(on) Max @ VGS = 10 V (mΩ) - 47
Qg Typ @ VGS = 4.5 V (nC) -
Qg Typ @ VGS = 10 V (nC) 29
Ciss Typ (pF) 1350
Package Type DPAK-3 / TO-252-3

Alternative Descriptions

MOSFET, Fairchild, RFD16N06LESM9A | RS
Transistor: N-MOSFET | Transfer Multisort Elektronik
Mosfet, N, D-Pak | Newark Electronics
MOSFET, N, D-PAK | element14
Trans MOSFET N-CH 60V 16A 3-Pin(2+Tab) DPAK T/R | EBV Elektronik
N-Channel 60 V 16 A 47 mOhm Logic Level Power MOSFET-TO-252AA | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RFD16N06LESM9A?

Additional datasheets, footprints and schematics for RFD16N06LESM9A are listed on our Part Details page. You can also find images and similar parts to RFD16N06LESM9A on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RFD16N06LESM9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFD16N06LESM9A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RFD16N06LESM9A fall under?

The RFD16N06LESM9A is listed under Discrete & Power Modules > MOSFETs.

Can I view similar or alternative parts?

You can view similar parts to RFD16N06LESM9A when available in the MOSFETs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RFD16N06LESM9A you can contact the distributor directly for product support, shipping queries etc.

Is the RFD16N06LESM9A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for RFD16N06LESM9A have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for RFD16N06LESM9A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RFD16N06LESM9A often in real-time on the comparison pages.

What if I can't find stock of RFD16N06LESM9A?

You can fill out our help required form which you can use to request a quote for RFD16N06LESM9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay