Status: | Active |
---|---|
Series: | RFD12N06RLESM |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.45
|
7,370
in stock
|
Buy Now | |
Newark Electronics
from US$0.53
|
4,941
in stock
|
Buy Now | |
element14
from US$0.59
|
4,941
in stock
|
Buy Now | |
Farnell
from US$0.54
|
4,941
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.57
|
1,589
in stock
|
Buy Now | |
Future Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Ultra Low On-Resistance - rDS(ON) = 0.063, VGS = 10V - rDS(ON) = 0.071, VGS = 5V |
Simulation Models - Temperature Compensated PSPICE® and SABER© Electrical Models - Spice and SABER© Thermal Impedance Models |
Peak Current vs Pulse Width Curve |
UIS Rating Curve |
Switching Time vs RGS Curves |
Applications |
---|
This product is general usage and suitable for many different applications |
Description | RFD12N06RLESM |
---|---|
Compliance | Pb-free |
Channel Polarity | N-Channel |
Configuration | Single |
V(BR)DSS Min (V) | 50 |
VGS Max (V) | ±16 |
VGS(th) Max (V) | 3 |
ID Max (A) | 17 |
PD Max (W) | 49 |
RDS(on) Max @ VGS = 2.5 V (mΩ) | - |
RDS(on) Max @ VGS = 4.5 V (mΩ) | 75 |
RDS(on) Max @ VGS = 10 V (mΩ) | 63 |
Qg Typ @ VGS = 4.5 V (nC) | - |
Qg Typ @ VGS = 10 V (nC) | 6.8 |
Ciss Typ (pF) | 485 |
Package Type | DPAK-3 / TO-252-3 |
MOSFET, Fairchild, RFD12N06RLESM9A | RS |
Mosfet, N, D-Pak | Newark Electronics |
MOSFET, N, D-PAK | element14 |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
N-Channel 60 V 17 A 0.071 Ohm Surface Mount UltraFET Power Mosfet - TO-252AA | Future Electronics |
Trans MOSFET N-CH 60V 18A 3-Pin(2+Tab) DPAK T/R | Avnet America |
Where can I find additional details, specifications and documents for a RFD12N06RLESM9A?
Additional datasheets, footprints and schematics for RFD12N06RLESM9A are listed on our Part Details page. You can also find images and similar parts to RFD12N06RLESM9A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RFD12N06RLESM9A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFD12N06RLESM9A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RFD12N06RLESM9A fall under?
The RFD12N06RLESM9A is listed under Discrete & Power Modules > MOSFETs.
Can I view similar or alternative parts?
You can view similar parts to RFD12N06RLESM9A when available in the MOSFETs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RFD12N06RLESM9A you can contact the distributor directly for product support, shipping queries etc.
Is the RFD12N06RLESM9A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for RFD12N06RLESM9A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for RFD12N06RLESM9A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RFD12N06RLESM9A often in real-time on the comparison pages.
What if I can't find stock of RFD12N06RLESM9A?
You can fill out our help required form which you can use to request a quote for RFD12N06RLESM9A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.