RFCS04021800CBTT1 Capacitors by Vishay Intertechnology

CAP 1.8PF 50V 0402

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Farnell
Farnell
from US$0.17
No stock
Buy Now
Logo for element14
element14
from US$0.24
-
Buy Now

Specifications

Capacitance 1.8pF
Voltage Rating 50V
Product Range -
Capacitance Tolerance ± 0.1pF
Operating Temperature Max 125°C
Capacitor Case Style 0402 [1005 Metric]
Automotive Qualification Standard -
Capacitance Tolerance ± ± 0.1pF
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

CAP, 1.8PF, 50V, 0402 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RFCS04021800CBTT1?

Additional datasheets, footprints and schematics for RFCS04021800CBTT1 are listed on our Part Details page. You can also find images and similar parts to RFCS04021800CBTT1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RFCS04021800CBTT1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RFCS04021800CBTT1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RFCS04021800CBTT1 fall under?

The RFCS04021800CBTT1 is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.

Can I view similar or alternative parts?

You can view similar parts to RFCS04021800CBTT1 when available in the RF Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RFCS04021800CBTT1 you can contact the distributor directly for product support, shipping queries etc.

Is the RFCS04021800CBTT1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RFCS04021800CBTT1 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for RFCS04021800CBTT1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RFCS04021800CBTT1 often in real-time on the comparison pages.

What if I can't find stock of RFCS04021800CBTT1?

You can fill out our help required form which you can use to request a quote for RFCS04021800CBTT1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay