Status: | Unknown |
---|---|
Series: | RF Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Contact Configuration | - |
---|---|
Coil Voltage | 11VDC |
Contact Current | 16A |
Product Range | RF Series |
Relay Mounting | Through Hole |
Coil Type | DC |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | - |
Coil Resistance | - |
Approvals & Standards | - |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 11V |
Contact Voltage AC Nom | 250V |
Relay Type | Power |
General Purpose Relay, Rf Series, Power, 11 Vdc, 16 A |Schrack Te Connectivity RF900011WG | Newark Electronics |
Where can I find additional details, specifications and documents for a RF900011WG?
Additional datasheets, footprints and schematics for RF900011WG are listed on our Part Details page. You can also find images and similar parts to RF900011WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF900011WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF900011WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF900011WG fall under?
The RF900011WG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RF900011WG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF900011WG you can contact the distributor directly for product support, shipping queries etc.
Is the RF900011WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF900011WG have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for RF900011WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF900011WG often in real-time on the comparison pages.
What if I can't find stock of RF900011WG?
You can fill out our help required form which you can use to request a quote for RF900011WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.