Low on - resistance. |
High Power Package (TUMT6). |
Pb-free lead plating; RoHS compliant. |
Halogen Free. |
Package Code | SOT-363T |
---|---|
JEITA Package | SC-113DA |
Applications | Power Supply |
Number of terminal | 6 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 4.5 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.0239 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0169 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0239 |
Total gate charge Qg[nC] | 8.1 |
Power Dissipation (PD)[W] | 1 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2.1 (t=0.85) |
Data Sheet |
---|
RF6E045AJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 30V, 4.5A, Tumt-6 | Newark Electronics |
Trans MOSFET N-CH 30V ±4.5A 6-Pin TUMT Embossed T/R | Avnet America |
MOSFET, N-CH, 30V, 4.5A, TUMT-6 | element14 |
Where can I find additional details, specifications and documents for a RF6E045AJTCR?
Additional datasheets, footprints and schematics for RF6E045AJTCR are listed on our Part Details page. You can also find images and similar parts to RF6E045AJTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF6E045AJTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF6E045AJTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF6E045AJTCR fall under?
The RF6E045AJTCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RF6E045AJTCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF6E045AJTCR you can contact the distributor directly for product support, shipping queries etc.
Is the RF6E045AJTCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF6E045AJTCR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RF6E045AJTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF6E045AJTCR often in real-time on the comparison pages.
What if I can't find stock of RF6E045AJTCR?
You can fill out our help required form which you can use to request a quote for RF6E045AJTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.