Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
2,570
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,900
in stock
|
Buy Now | |
Newark Electronics
from US$0.21
|
2,570
in stock
|
Buy Now | |
element14
from US$0.24
|
2,570
in stock
|
Buy Now | |
CoreStaff
from US$0.16
|
2,490
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on - resistance. |
High Power Small Mold Package (HUML2020L8). |
Pb-free lead plating ; RoHS compliant |
Halogen Free |
Package Code | DFN2020-8S |
---|---|
Applications | Power Supply |
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 11 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0117 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.0087 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0117 |
Total gate charge Qg[nC] | 3.5 |
Power Dissipation (PD)[W] | 2 |
Drive Voltage[V] | 4.5 |
Mounting Style | Surface mount |
Bare Die Part Number | Available: K4516 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2 (t=0.65) |
Data Sheet |
---|
RF4E110GN Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet, N-Ch, 30V, 11A, Huml2020 | Newark Electronics |
MOSFET, N-CH, 30V, 11A, HUML2020 | element14 |
N-CH 30V 11A 8,7mOhm DFN2020-8S | Rutronik |
Transistor MOSFET N-CH 30V ±11A 8-Pin DFN Emboss T/R | Avnet America |
Where can I find additional details, specifications and documents for a RF4E110GNTR?
Additional datasheets, footprints and schematics for RF4E110GNTR are listed on our Part Details page. You can also find images and similar parts to RF4E110GNTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF4E110GNTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF4E110GNTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF4E110GNTR fall under?
The RF4E110GNTR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RF4E110GNTR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF4E110GNTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF4E110GNTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF4E110GNTR have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for RF4E110GNTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF4E110GNTR often in real-time on the comparison pages.
What if I can't find stock of RF4E110GNTR?
You can fill out our help required form which you can use to request a quote for RF4E110GNTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.