Low on - resistance. |
High Power Small Mold Package (HUML2020L8). |
Pb-free lead plating; RoHS compliant |
Halogen Free |
100% Rg and UIS tested |
Package Code | DFN2020-8S |
---|---|
Applications | Power Supply |
Number of terminal | 8 |
Polarity | Nch |
Drain-Source Voltage VDSS[V] | 30 |
Drain Current ID[A] | 10 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.0133 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.0094 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.0133 |
Total gate charge Qg[nC] | 13 |
Power Dissipation (PD)[W] | 2 |
Drive Voltage[V] | 2.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2 (t=0.65) |
Data Sheet |
---|
RF4E100AJ Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Transistor: N-MOSFET | Transfer Multisort Elektronik |
Mosfet, N-Ch, 30V, 10A, Huml2020 | Newark Electronics |
Nch 30V 10A Middle Power MOSFET HUML2020L8(Single) Nch JEDEC DFN2020-8S | Avnet America |
MOSFET, N-CH, 30V, 10A, HUML2020 | element14 |
Where can I find additional details, specifications and documents for a RF4E100AJTCR?
Additional datasheets, footprints and schematics for RF4E100AJTCR are listed on our Part Details page. You can also find images and similar parts to RF4E100AJTCR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF4E100AJTCR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF4E100AJTCR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF4E100AJTCR fall under?
The RF4E100AJTCR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors > Single MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RF4E100AJTCR when available in the Single MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF4E100AJTCR you can contact the distributor directly for product support, shipping queries etc.
Is the RF4E100AJTCR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF4E100AJTCR have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RF4E100AJTCR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF4E100AJTCR often in real-time on the comparison pages.
What if I can't find stock of RF4E100AJTCR?
You can fill out our help required form which you can use to request a quote for RF4E100AJTCR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.