Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.23
|
No stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
4,480
in stock
|
Buy Now | |
CoreStaff
from US$0.28
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Future Electronics
from US$0.23
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
element14
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Low on - resistance. |
High Power Small Mold Package (HUML2020L8). |
Pb-free lead plating ; RoHS compliant |
Halogen Free |
Package Code | DFN2020-8S |
---|---|
Applications | Switching |
Number of terminal | 8 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -20 |
Drain Current ID[A] | -10 |
RDS(on)[Ω] VGS=1.5V(Typ.) | 0.032 |
RDS(on)[Ω] VGS=2.5V(Typ.) | 0.022 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 0.018 |
RDS(on)[Ω] VGS=Drive (Typ.) | 0.032 |
Total gate charge Qg[nC] | 55 |
Power Dissipation (PD)[W] | 2 |
Drive Voltage[V] | -1.5 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 2x2 (t=0.65) |
Data Sheet |
---|
RF4C050AP Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Mosfet Transistor, P Channel, -10 A, -20 V, 0.018 Ohm, -4.5 V, -1 V Rohs Compliant: Yes |Rohm RF4C050APTR | Newark Electronics |
MOSFET P-CH 20V 10A 8HUML | Future Electronics |
Trans MOSFET P-CH 20V ±10A 8-Pin DFN2020 Embossed Tape and Reel | Avnet America |
MOSFET, P-CH, -20V, -10A, HUML2020-8 | element14 |
Where can I find additional details, specifications and documents for a RF4C050APTR?
Additional datasheets, footprints and schematics for RF4C050APTR are listed on our Part Details page. You can also find images and similar parts to RF4C050APTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF4C050APTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF4C050APTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF4C050APTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF4C050APTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF4C050APTR have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for RF4C050APTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF4C050APTR often in real-time on the comparison pages.
What if I can't find stock of RF4C050APTR?
You can fill out our help required form which you can use to request a quote for RF4C050APTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.