RF430CL330HCPWR Semiconductors - ICs by Texas Instruments

NFC TAG 13.56MHZ TSOP-14

Status: Unknown
Series: RF430 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.42

Distributor Stock
Logo for Farnell
Farnell
from US$0.94
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.42
7,766
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.15
-
Buy Now
Logo for element14
element14
from US$0.87
-
Buy Now

Specifications

Frequency Min 13.56MHz
Frequency Max 13.56MHz
RFID IC Type Read Write
Programmable Memory -
Output Power -
RF IC Case Style TSSOP
No. of Pins 14Pins
Supply Voltage Min 2V
Supply Voltage Max 3.6V
Current Consumption 40µA
Product Range RF430 Series
RoHS Phthalates Compliant Yes
MSL -
SVHC No SVHC (27-Jun-2018)
Operating Temperature Max 85°C
Operating Temperature Min -40°C

Alternative Descriptions

Dynamic Dual Interface NFC Transponder | Texas Instruments
Nfc Tag, 13.56Mhz, Tsop-14 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RF430CL330HCPWR?

Additional datasheets, footprints and schematics for RF430CL330HCPWR are listed on our Part Details page. You can also find images and similar parts to RF430CL330HCPWR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RF430CL330HCPWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF430CL330HCPWR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RF430CL330HCPWR fall under?

The RF430CL330HCPWR is listed under Electronic & Electrical Components > Semiconductors - ICs > RF.

Can I view similar or alternative parts?

You can view similar parts to RF430CL330HCPWR when available in the RF range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RF430CL330HCPWR you can contact the distributor directly for product support, shipping queries etc.

Is the RF430CL330HCPWR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RF430CL330HCPWR have stock available?

Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for RF430CL330HCPWR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RF430CL330HCPWR often in real-time on the comparison pages.

What if I can't find stock of RF430CL330HCPWR?

You can fill out our help required form which you can use to request a quote for RF430CL330HCPWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay