Status: | Unknown |
---|---|
Series: | RF Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RF Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | - |
SVHC | No SVHC (15-Jan-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 16mm |
External Width | 13.2mm |
Nom Operating Power | 400mW |
Relay Type | Power |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
FASTON POWER RELAYS | TTI Europe |
Power Relay SPST-NO 400VAC 12VDC Quick Connect/PC Pin Through Hole Box/Tray | Avnet America |
Where can I find additional details, specifications and documents for a RF334012WG?
Additional datasheets, footprints and schematics for RF334012WG are listed on our Part Details page. You can also find images and similar parts to RF334012WG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF334012WG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF334012WG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF334012WG fall under?
The RF334012WG is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RF334012WG when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF334012WG you can contact the distributor directly for product support, shipping queries etc.
Is the RF334012WG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF334012WG have stock available?
Authorised distributors including Rapid Electronics, TTI Europe and Avnet America have stock available or on a lead time for RF334012WG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF334012WG often in real-time on the comparison pages.
What if I can't find stock of RF334012WG?
You can fill out our help required form which you can use to request a quote for RF334012WG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.