Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0068
Low switching loss |
Low forward voltage |
Configuration | Single |
---|---|
Package Code | TO-252 (DPAK) |
Package(JEITA) | SC-63 |
Mounting Style | Surface mount |
Number of terminal | 3 |
VRM[V] | 200 |
Reverse Voltage VR[V] | 200 |
Average Rectified Forward Current IO[A] | 3 |
IFSM[A] | 40 |
Forward Voltage VF(Max.)[V] | 0.93 |
IF @ Forward Voltage [A] | 3 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 200 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 6.6x10 (t=2.3) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RF301BM2SFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Aec-Q101, 3A, 200V, To-252-3 | Newark Electronics |
Super Fast Recovery Diodes | Avnet America |
RECTIFIER, AEC-Q101, 3A, 200V, TO-252-3 | element14 |
Where can I find additional details, specifications and documents for a RF301BM2SFHTL?
Additional datasheets, footprints and schematics for RF301BM2SFHTL are listed on our Part Details page. You can also find images and similar parts to RF301BM2SFHTL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF301BM2SFHTL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF301BM2SFHTL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF301BM2SFHTL fall under?
The RF301BM2SFHTL is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF301BM2SFHTL when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF301BM2SFHTL you can contact the distributor directly for product support, shipping queries etc.
Is the RF301BM2SFHTL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF301BM2SFHTL have stock available?
Authorised distributors including CoreStaff, Chip One Stop, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RF301BM2SFHTL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF301BM2SFHTL often in real-time on the comparison pages.
What if I can't find stock of RF301BM2SFHTL?
You can fill out our help required form which you can use to request a quote for RF301BM2SFHTL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.