Bumper / Feet Mounting | Screw |
---|---|
Bumper / Feet Material | Rubber |
Height | 13.5mm |
Bumper / Feet Style | Round |
Bumper / Feet Color | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bore Size | 5.5mm |
External Length / Height | 13.5mm |
External Width | 37mm |
Material | Rubber |
Overall Length | 37.5mm |
Feet, Rubber, 5.5Mm, 37Mm, Cabinet | Newark Electronics |
Where can I find additional details, specifications and documents for a RF1/37.5MM?
Additional datasheets, footprints and schematics for RF1/37.5MM are listed on our Part Details page. You can also find images and similar parts to RF1/37.5MM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF1/37.5MM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF1/37.5MM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF1/37.5MM fall under?
The RF1/37.5MM is listed under Tools & Maintenance > Ironmongery Screws & Fittings > Ironmongery & Hardware.
Can I view similar or alternative parts?
You can view similar parts to RF1/37.5MM when available in the Ironmongery & Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF1/37.5MM you can contact the distributor directly for product support, shipping queries etc.
Is the RF1/37.5MM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF1/37.5MM have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for RF1/37.5MM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF1/37.5MM often in real-time on the comparison pages.
What if I can't find stock of RF1/37.5MM?
You can fill out our help required form which you can use to request a quote for RF1/37.5MM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.