Status: | Unknown |
---|---|
Series: | RF081 Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.16
|
No stock
|
Buy Now |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 800mA |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 25ns |
Forward Surge Current Ifsm Max | 20A |
Operating Temperature Max | 150°C |
Diode Case Style | SOD-123 |
No. of Pins | 2 Pin, 2Pins |
Product Range | RF081 Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (15-Jan-2018) |
RECTIFIER, 20A, 200V, SOD-123 | Farnell |
Where can I find additional details, specifications and documents for a RF081M2STFTR?
Additional datasheets, footprints and schematics for RF081M2STFTR are listed on our Part Details page. You can also find images and similar parts to RF081M2STFTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF081M2STFTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF081M2STFTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF081M2STFTR fall under?
The RF081M2STFTR is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF081M2STFTR when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF081M2STFTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF081M2STFTR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF081M2STFTR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for RF081M2STFTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF081M2STFTR often in real-time on the comparison pages.
What if I can't find stock of RF081M2STFTR?
You can fill out our help required form which you can use to request a quote for RF081M2STFTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.