Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0440
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
650
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
11,458
in stock
|
Buy Now | |
element14
from US$0.08
|
11,458
in stock
|
Buy Now | |
Farnell
from US$0.07
|
11,458
in stock
|
Buy Now | |
CoreStaff
from US$0.07
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
4,190
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
3,475
in stock
|
Buy Now | |
Rutronik
from US$0.07
|
200
in stock
|
Buy Now | |
Avnet Silica
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0440
|
-
|
Buy Now | |
Avnet America
from US$0.0448
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Small mold type (TUMD2M) |
High speed switching |
Low forward voltage |
Configuration | Single |
---|---|
Package Code | SOD-323HE |
Package(JEITA) | SC-108B |
Mounting Style | Surface mount |
Number of terminal | 2 |
VRM[V] | 100 |
Reverse Voltage VR[V] | 100 |
Average Rectified Forward Current IO[A] | 0.5 |
IFSM[A] | 6 |
Forward Voltage VF(Max.)[V] | 0.98 |
IF @ Forward Voltage [A] | 0.5 |
Reverse Current IR(Max.)[mA] | 0.01 |
VR @ Reverse Current [V] | 100 |
trr(Max.)[ns] | 25 |
IF @ trr [mA] | 500 |
IR @ trr [A] | 1 |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.4x2.5 (t=0.8) |
Common Standard | AEC-Q101 (Automotive Grade) |
Data Sheet |
---|
RF05VYM1SFH Data Sheet |
Schematic Design & Verification |
---|
Method for Monitoring Switching Waveform |
Importance of Probe Calibration When Measuring Power: Deskew |
Impedance Characteristics of Bypass Capacitor |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Moisture Sensitivity Level |
Anti-Whisker formation |
Condition of Soldering / Land Pattern Reference |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
List of Components |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
Rectifier, Aec-Q101, 0.5A, 100V, Sod-323 | Newark Electronics |
RECTIFIER, AEC-Q101, 0.5A, 100V, SOD-323 | element14 |
Diode: rectifying | Transfer Multisort Elektronik |
Super Fast Recovery Diode | RS |
SI-DIODE 0,5A 100V TUMD2M | Rutronik |
Super-Fast Recovery Rectifier 0.5A 2-Pin SC-108B T/R | Avnet Silica |
Rectifiers Fast Recvry 100V Vr SOD-323HE 0.5A Io | Future Electronics |
Where can I find additional details, specifications and documents for a RF05VYM1SFHTR?
Additional datasheets, footprints and schematics for RF05VYM1SFHTR are listed on our Part Details page. You can also find images and similar parts to RF05VYM1SFHTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF05VYM1SFHTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF05VYM1SFHTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF05VYM1SFHTR fall under?
The RF05VYM1SFHTR is listed under Semiconductors - Discretes > Diodes > Fast & Ultrafast Recovery Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to RF05VYM1SFHTR when available in the Fast & Ultrafast Recovery Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF05VYM1SFHTR you can contact the distributor directly for product support, shipping queries etc.
Is the RF05VYM1SFHTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RF05VYM1SFHTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, CoreStaff and Transfer Multisort Elektronik have stock available or on a lead time for RF05VYM1SFHTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF05VYM1SFHTR often in real-time on the comparison pages.
What if I can't find stock of RF05VYM1SFHTR?
You can fill out our help required form which you can use to request a quote for RF05VYM1SFHTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.