Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tag Type | Coin / Disk |
---|---|
Frequency | 13.56MHz |
Memory Size | 320bit |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | RFID Transponder |
Frequency Range | 13.56MHz |
RFID TRANSPONDER, 13.56MHZ, COIN | element14 |
13.56-MHz Overmolded Transponder based on Tag-it HF-I Standard die | Texas Instruments |
13.56MHz Encapsulated Stand. Transponder | RS |
Rfid Transponder, 13.56Mhz, 2048Bit, Coin | Newark Electronics |
Where can I find additional details, specifications and documents for a RF-HDT-DVBE-N2?
Additional datasheets, footprints and schematics for RF-HDT-DVBE-N2 are listed on our Part Details page. You can also find images and similar parts to RF-HDT-DVBE-N2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RF-HDT-DVBE-N2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RF-HDT-DVBE-N2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RF-HDT-DVBE-N2 fall under?
The RF-HDT-DVBE-N2 is listed under Electrical & Lighting > Wireless Systems & Modules > RFID Modules.
Can I view similar or alternative parts?
You can view similar parts to RF-HDT-DVBE-N2 when available in the RFID Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RF-HDT-DVBE-N2 you can contact the distributor directly for product support, shipping queries etc.
Is the RF-HDT-DVBE-N2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RF-HDT-DVBE-N2 have stock available?
Authorised distributors including element14, Farnell, Texas Instruments, RS and Newark Electronics have stock available or on a lead time for RF-HDT-DVBE-N2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RF-HDT-DVBE-N2 often in real-time on the comparison pages.
What if I can't find stock of RF-HDT-DVBE-N2?
You can fill out our help required form which you can use to request a quote for RF-HDT-DVBE-N2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.