Status: | Unknown |
---|---|
Series: | REL Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 5A |
Product Range | REL Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.6kohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
External Depth | 20.7mm |
External Height | 12mm |
External Width | 10.7mm |
Nom Operating Power | 360mW |
Relay Type | Power |
General Purpose Relays 5A 24 VDC 1 Form A(NO) | Rapid Electronics |
REL Series Miniature PCB Relay 1-Form A (NO) 24 VDC 1600 Ohm 360 mW Silver Nickel Contact | Avnet America |
POWER RELAY 24V 5A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a REL34024?
Additional datasheets, footprints and schematics for REL34024 are listed on our Part Details page. You can also find images and similar parts to REL34024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REL34024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REL34024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REL34024 fall under?
The REL34024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to REL34024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REL34024 you can contact the distributor directly for product support, shipping queries etc.
Is the REL34024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REL34024 have stock available?
Authorised distributors including Rapid Electronics, Avnet America and TTI Europe have stock available or on a lead time for REL34024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REL34024 often in real-time on the comparison pages.
What if I can't find stock of REL34024?
You can fill out our help required form which you can use to request a quote for REL34024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.