Status: | Unknown |
---|---|
Series: | REL Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 5A |
Product Range | REL Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 400ohm |
Approvals & Standards | - |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 5A |
Contact Voltage AC Nom | 250V |
External Depth | 20.7mm |
External Height | 12mm |
External Width | 10.7mm |
Nom Operating Power | 360mW |
Relay Type | Power |
POWER RELAY SPST-NO 5A 12VDC | TTI Europe |
Rel34012/Te Connectivity/Potter-Brumfield |Potter&brumfield Te Connectivity REL34012 | Newark Electronics |
Electromechanical Relay SPST-NO 5A 12VDC 400Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a REL34012?
Additional datasheets, footprints and schematics for REL34012 are listed on our Part Details page. You can also find images and similar parts to REL34012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REL34012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REL34012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REL34012 fall under?
The REL34012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to REL34012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REL34012 you can contact the distributor directly for product support, shipping queries etc.
Is the REL34012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REL34012 have stock available?
Authorised distributors including TTI Europe, Newark Electronics and Avnet America have stock available or on a lead time for REL34012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REL34012 often in real-time on the comparison pages.
What if I can't find stock of REL34012?
You can fill out our help required form which you can use to request a quote for REL34012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.