Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | VSSOP |
No. of Pins | 8Pins |
Output Current | 50mA |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Buck-Boost |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Output Voltage Nom. | 5V |
Where can I find additional details, specifications and documents for a REG711EA-5/250?
Additional datasheets, footprints and schematics for REG711EA-5/250 are listed on our Part Details page. You can also find images and similar parts to REG711EA-5/250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG711EA-5/250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG711EA-5/250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG711EA-5/250 fall under?
The REG711EA-5/250 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REG711EA-5/250 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG711EA-5/250 you can contact the distributor directly for product support, shipping queries etc.
Is the REG711EA-5/250 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG711EA-5/250 have stock available?
There is no stock from authorised distributors for REG711EA-5/250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG711EA-5/250 often in real-time on the comparison pages.
What if I can't find stock of REG711EA-5/250?
You can fill out our help required form which you can use to request a quote for REG711EA-5/250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.