Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Output Type | Fixed |
---|---|
Input Voltage Min | 3V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | TSOT-23 |
No. of Pins | 6Pins |
Output Current | 60mA |
Fixed Output Voltage Nom. | 5.5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Topology | Buck Boost |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Base Number | 71055 |
No. of Outputs | 1Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Output Voltage | 5.5V |
Output Voltage Nom. | 5.5V |
Primary Input Voltage | 5.5V |
Supply Voltage Min | 1.8V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Boost-Buck |
60-mA, 5.5V, Buck/boost Charge Pump in ThinSOT-23 | Texas Instruments |
Charge Pump, REG71055DDCT | RS |
Ic, 60Ma Buck/Boost Conv Tsot23-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a REG71055DDCT.?
Additional datasheets, footprints and schematics for REG71055DDCT. are listed on our Part Details page. You can also find images and similar parts to REG71055DDCT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG71055DDCT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG71055DDCT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG71055DDCT. fall under?
The REG71055DDCT. is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REG71055DDCT. when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG71055DDCT. you can contact the distributor directly for product support, shipping queries etc.
Is the REG71055DDCT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG71055DDCT. have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for REG71055DDCT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG71055DDCT. often in real-time on the comparison pages.
What if I can't find stock of REG71055DDCT.?
You can fill out our help required form which you can use to request a quote for REG71055DDCT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.