Status: | Unknown |
---|---|
Series: | 5V 1A LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
Output Type | Fixed |
---|---|
Input Voltage Min | 3.8V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 1.2V |
LDO Regulator Case Style | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | 5V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
Where can I find additional details, specifications and documents for a REG1117FA-5.0KTTT?
Additional datasheets, footprints and schematics for REG1117FA-5.0KTTT are listed on our Part Details page. You can also find images and similar parts to REG1117FA-5.0KTTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG1117FA-5.0KTTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG1117FA-5.0KTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG1117FA-5.0KTTT fall under?
The REG1117FA-5.0KTTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG1117FA-5.0KTTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG1117FA-5.0KTTT you can contact the distributor directly for product support, shipping queries etc.
Is the REG1117FA-5.0KTTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG1117FA-5.0KTTT have stock available?
There is no stock from authorised distributors for REG1117FA-5.0KTTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG1117FA-5.0KTTT often in real-time on the comparison pages.
What if I can't find stock of REG1117FA-5.0KTTT?
You can fill out our help required form which you can use to request a quote for REG1117FA-5.0KTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.