REG1117-5 Power Management ICs - PMIC by Texas Instruments

LDO VOLTAGE REGULATOR 5V 0.8A SOT-223

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.06

Distributor Stock
Logo for Farnell
Farnell
from US$2.63
24
in stock
Buy Now
Logo for element14
element14
from US$3.06
24
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.06
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.11
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 3.8V
Input Voltage Max 15V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 800mA

Alternative Descriptions

LDO, FIXED, 5V, 0.8A, -40 TO 125DEG C | element14
Ldo Voltage Regulator, 5V, 0.8A, Sot-223-3 | Newark Electronics
800-mA, 15-V, linear voltage regulator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REG1117-5?

Additional datasheets, footprints and schematics for REG1117-5 are listed on our Part Details page. You can also find images and similar parts to REG1117-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REG1117-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG1117-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REG1117-5 fall under?

The REG1117-5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to REG1117-5 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REG1117-5 you can contact the distributor directly for product support, shipping queries etc.

Is the REG1117-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REG1117-5 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for REG1117-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REG1117-5 often in real-time on the comparison pages.

What if I can't find stock of REG1117-5?

You can fill out our help required form which you can use to request a quote for REG1117-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay