REG104FA-5KTTT Power Management ICs - PMIC by Texas Instruments

IC REGULATOR 5D2PAK

Status: Unknown
Series: 5V 1A LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Output Type Fixed
Input Voltage Min 2.1V
Input Voltage Max 15V
Fixed Output Voltage Nom. 5V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 1A
Dropout Voltage Vdo 230mV
LDO Regulator Case Style TO-263
No. of Pins 5Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range 5V 1A LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 2%
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Output Current Max 1A
Output Voltage Nom. 5V
Primary Input Voltage 15V
Supply Voltage Min 5.7V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REG104FA-5KTTT?

Additional datasheets, footprints and schematics for REG104FA-5KTTT are listed on our Part Details page. You can also find images and similar parts to REG104FA-5KTTT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REG104FA-5KTTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG104FA-5KTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REG104FA-5KTTT fall under?

The REG104FA-5KTTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to REG104FA-5KTTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REG104FA-5KTTT you can contact the distributor directly for product support, shipping queries etc.

Is the REG104FA-5KTTT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REG104FA-5KTTT have stock available?

There is no stock from authorised distributors for REG104FA-5KTTT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REG104FA-5KTTT often in real-time on the comparison pages.

What if I can't find stock of REG104FA-5KTTT?

You can fill out our help required form which you can use to request a quote for REG104FA-5KTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay