Status: | Unknown |
---|---|
Series: | 3.3V 1A LDO Voltage Regulators |
RoHS: | Unknown |
No distributors results available
View Full Pricing & Stock ComparisonOutput Type | Fixed |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 1A |
Dropout Voltage Vdo | 230mV |
LDO Regulator Case Style | TO-263 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 1A LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Accuracy % | 0.02% |
No. of Outputs | 1Outputs |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 15V |
Supply Voltage Min | 2.1V |
Termination Type | Surface Mount Device |
Voltage Regulator Type | Fixed Positive LDO Linear |
Where can I find additional details, specifications and documents for a REG104FA-3.3KTTT?
Additional datasheets, footprints and schematics for REG104FA-3.3KTTT are listed on our Part Details page. You can also find images and similar parts to REG104FA-3.3KTTT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG104FA-3.3KTTT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG104FA-3.3KTTT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG104FA-3.3KTTT fall under?
The REG104FA-3.3KTTT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG104FA-3.3KTTT when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG104FA-3.3KTTT you can contact the distributor directly for product support, shipping queries etc.
Is the REG104FA-3.3KTTT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG104FA-3.3KTTT have stock available?
There is no stock from authorised distributors for REG104FA-3.3KTTT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG104FA-3.3KTTT often in real-time on the comparison pages.
What if I can't find stock of REG104FA-3.3KTTT?
You can fill out our help required form which you can use to request a quote for REG104FA-3.3KTTT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.