Status: | Unknown |
---|---|
Series: | 3.3V 500mA LDO Voltage Regulators |
RoHS: | Unknown |
Output Type | Fixed |
---|---|
Input Voltage Min | 2.1V |
Input Voltage Max | 15V |
Fixed Output Voltage Nom. | 3.3V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 500mA |
Dropout Voltage Vdo | 115mV |
LDO Regulator Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 85°C |
Product Range | 3.3V 500mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 3.3V |
Primary Input Voltage | 15V |
Regulator, Ldo, Fixed, 3.3V, Soic-8 | Newark Electronics |
REGULATOR, LDO, FIXED, 3.3V, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a REG103UA-3.3?
Additional datasheets, footprints and schematics for REG103UA-3.3 are listed on our Part Details page. You can also find images and similar parts to REG103UA-3.3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG103UA-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG103UA-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG103UA-3.3 fall under?
The REG103UA-3.3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG103UA-3.3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG103UA-3.3 you can contact the distributor directly for product support, shipping queries etc.
Is the REG103UA-3.3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG103UA-3.3 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for REG103UA-3.3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG103UA-3.3 often in real-time on the comparison pages.
What if I can't find stock of REG103UA-3.3?
You can fill out our help required form which you can use to request a quote for REG103UA-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.