REG103GA-3.3 Power Management ICs - PMIC by Texas Instruments

LDO FIXED 3.3V 0.5A SOT-223-6

Status: Unknown
Series: 3.3V 500mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.76

Distributor Stock
Logo for Farnell
Farnell
from US$6.29
No stock
Buy Now
Logo for RS
RS
from US$5.76
312
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.09
-
Buy Now
Logo for element14
element14
from US$6.40
-
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 2.1V
Input Voltage Max 15V
Fixed Output Voltage Nom. 3.3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 500mA
Dropout Voltage Vdo 115mV
LDO Regulator Case Style SOT-223
No. of Pins 6Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range 3.3V 500mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Output Voltage Nom. 3.3V

Alternative Descriptions

LDO Regulator, REG103GA-3.3 | RS
Ldo, Fixed, 3.3V, 0.5A, Sot-223-6 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REG103GA-3.3?

Additional datasheets, footprints and schematics for REG103GA-3.3 are listed on our Part Details page. You can also find images and similar parts to REG103GA-3.3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REG103GA-3.3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG103GA-3.3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REG103GA-3.3 fall under?

The REG103GA-3.3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to REG103GA-3.3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REG103GA-3.3 you can contact the distributor directly for product support, shipping queries etc.

Is the REG103GA-3.3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REG103GA-3.3 have stock available?

Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for REG103GA-3.3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REG103GA-3.3 often in real-time on the comparison pages.

What if I can't find stock of REG103GA-3.3?

You can fill out our help required form which you can use to request a quote for REG103GA-3.3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay