Status: | Unknown |
---|---|
Series: | 5V 250mA LDO Voltage Regulators |
RoHS: | Unknown |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.15
|
No stock
|
Buy Now |
Output Type | Fixed |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 10V |
Fixed Output Voltage Nom. | 5V |
Adjustable Output Voltage Min | - |
Adjustable Output Voltage Max | - |
Output Current | 250mA |
Dropout Voltage Vdo | 150mV |
LDO Regulator Case Style | SOT-223 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | 5V 250mA LDO Voltage Regulators |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Output Voltage Nom. | 5V |
Ldo Regulator, 5V Rohs Compliant: Yes |TEXAS INSTRUMENTS REG102GA-5. | Newark Electronics |
Where can I find additional details, specifications and documents for a REG102GA-5?
Additional datasheets, footprints and schematics for REG102GA-5 are listed on our Part Details page. You can also find images and similar parts to REG102GA-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REG102GA-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG102GA-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REG102GA-5 fall under?
The REG102GA-5 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.
Can I view similar or alternative parts?
You can view similar parts to REG102GA-5 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REG102GA-5 you can contact the distributor directly for product support, shipping queries etc.
Is the REG102GA-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REG102GA-5 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for REG102GA-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REG102GA-5 often in real-time on the comparison pages.
What if I can't find stock of REG102GA-5?
You can fill out our help required form which you can use to request a quote for REG102GA-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.