New
Looking to search for multiple part numbers? Try out our
new BOM tool
.
Sign up for free
.
BOM Tool Access
Search a Manufacturer Part Number
Search
Newsletter signup
API information
Options for Price Comparison
Select a Currency
Currency Select
Distributor Statistics for
REG102GA-3.3G4
Total in Stock:
-
Lowest MOQ:
-
Average Price:
-
per unit
Stocking Distributors:
-
REG102GA-3.3G4
Loading...
Loading Results for
REG102GA-3.3G4
Details for
REG102GA-3.3G4
by
Texas Instruments
Semiconductors - ICs
>
Power Management ICs - PMIC
>
Voltage Regulators
V REG LDO 0.25A 3.3V SOT-23-6 102
PCB Footprint
REG102GA-3.3G4 by Texas Instruments
V REG LDO 0.25A 3.3V SOT-23-6 102
Part Information
RoHS Compliant
PCB Footprint
Technical Specifications
Output Type:
Fixed
Input Voltage Min:
1.8V
Input Voltage Max:
10V
Fixed Output Voltage Nom.:
3.3V
Adjustable Output Voltage Min:
-
Adjustable Output Voltage Max:
-
Output Current:
250mA
Dropout Voltage Vdo:
150mV
LDO Regulator Case Style:
SOT-223
No. of Pins:
5Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
3.3V 250mA LDO Voltage Regulators
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Accuracy %:
0.5%
Base Number:
102
IC Generic Number:
102
No. of Outputs:
1Outputs
Operating Temperature Range:
-40°C to +85°C
Operating Voltage Tolerance +:
1.5%
Output Current Max:
0.25A
Output Voltage Nom.:
3.3V
Primary Input Voltage:
12V
Supply Voltage Max:
10V
Supply Voltage Min:
1.8V
Termination Type:
Surface Mount Device
Voltage Regulator Type:
Positive Fixed LDO
Alternate Descriptions
V REG LDO 0.25A 3.3V, SOT-23-6, 102; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:250mA; Dropout RoHS Compliant: Yes
Newark Electronics