REG101UA-3 Power Management ICs - PMIC by Texas Instruments

IC LDO REG 3V 100MA DMOS SOIC

Status: Unknown
Series: 3V 100mA LDO Voltage Regulators
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.94

Distributor Stock
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$1.94
75
in stock
Buy Now

Specifications

Output Type Fixed
Input Voltage Min 1.8V
Input Voltage Max 10V
Fixed Output Voltage Nom. 3V
Adjustable Output Voltage Min -
Adjustable Output Voltage Max -
Output Current 100mA
Dropout Voltage Vdo 60mV
LDO Regulator Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range 3V 100mA LDO Voltage Regulators
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Accuracy % 0.5%
Base Number 101
No. of Outputs 1Outputs
Operating Temperature Range -40°C to +85°C
Output Current Max 0.1A
Output Voltage Nom. 3V
Primary Input Voltage 4V
Supply Voltage Max 10V
Supply Voltage Min 1.8V
Termination Type Surface Mount Device
Voltage Regulator Type LDO Fixed Positive

Alternative Descriptions

IC: voltage regulator | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REG101UA-3?

Additional datasheets, footprints and schematics for REG101UA-3 are listed on our Part Details page. You can also find images and similar parts to REG101UA-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REG101UA-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REG101UA-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REG101UA-3 fall under?

The REG101UA-3 is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators.

Can I view similar or alternative parts?

You can view similar parts to REG101UA-3 when available in the Voltage Regulators range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REG101UA-3 you can contact the distributor directly for product support, shipping queries etc.

Is the REG101UA-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REG101UA-3 have stock available?

Authorised distributors including Transfer Multisort Elektronik have stock available or on a lead time for REG101UA-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REG101UA-3 often in real-time on the comparison pages.

What if I can't find stock of REG101UA-3?

You can fill out our help required form which you can use to request a quote for REG101UA-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay