REF6225IDGKT Semiconductors - ICs by Texas Instruments

VOLTAGE REFERENCE SERIES 2.5V VSSOP-8

Status: Unknown
Series: REF62xx Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The voltage references in the REF6000 family have an integrated low output impedance buffer that enables the user to directly drive the reference (REF) pin of precision data converters, while preserving linearity, distortion, and noise performance. Most precision SAR and delta-sigma analog-to-digital converters (ADCs), switch binary-weighted capacitors onto the REF pin during the conversion process. In order to support this dynamic load, the output of the voltage reference must be buffered with a low-output impedance, high-bandwidth buffer. The REF6000 family devices are well suited, but not limited, to drive the REF pin of the ADS88xx family of SAR ADCs, and ADS127xx family of delta-sigma ADCs, as well as precision digital-to-analog converters (DACs). The REF6000 family of is able to maintain an output voltage within 1LSB (18-bit) with minimal droop, even during the first conversion while driving the REF pin of the ADS8881. This feature is useful in burst-mode, event-triggered, equivalent-time sampling, and variable-sampling-rate data-acquisition systems. The REF62xx variants of REF6000 family specify a maximum temperature drift of just 3 ppm/°C and initial accuracy of 0.05% for both the voltage reference and the low output impedance buffer combined. For various temperature drift options in REF6000 family, see the Device Comparison Table.

Where to Buy

Prices starting from US$4.47

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$4.47
6,330
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$4.76
165
in stock
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF62xx Series
Reference Voltage 2.5V
Initial Accuracy 0.05%
Temperature Coefficient 3ppm/°C
Voltage Reference Case Style VSSOP
No. of Pins 8Pins
Operating Temperature Min 0°C
Operating Temperature Max 70°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

2.5-V, 3-ppm/°C high-precision voltage reference with integrated buffer & enable pin | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF6225IDGKT?

Additional datasheets, footprints and schematics for REF6225IDGKT are listed on our Part Details page. You can also find images and similar parts to REF6225IDGKT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF6225IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF6225IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF6225IDGKT fall under?

The REF6225IDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF6225IDGKT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF6225IDGKT you can contact the distributor directly for product support, shipping queries etc.

Is the REF6225IDGKT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF6225IDGKT have stock available?

Authorised distributors including Texas Instruments and Chip One Stop have stock available or on a lead time for REF6225IDGKT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF6225IDGKT often in real-time on the comparison pages.

What if I can't find stock of REF6225IDGKT?

You can fill out our help required form which you can use to request a quote for REF6225IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay