Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | 8ppm/°C |
Voltage Reference Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.5-V, 8-ppm/°C high-precision voltage reference with integrated buffer & enable pin | Texas Instruments |
VOLTAGE REF, SERIES, 2.5V, VSSOP-8 | element14 |
Where can I find additional details, specifications and documents for a REF6125IDGKR?
Additional datasheets, footprints and schematics for REF6125IDGKR are listed on our Part Details page. You can also find images and similar parts to REF6125IDGKR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF6125IDGKR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF6125IDGKR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF6125IDGKR fall under?
The REF6125IDGKR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF6125IDGKR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF6125IDGKR you can contact the distributor directly for product support, shipping queries etc.
Is the REF6125IDGKR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF6125IDGKR have stock available?
Authorised distributors including Texas Instruments, element14 and Farnell have stock available or on a lead time for REF6125IDGKR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF6125IDGKR often in real-time on the comparison pages.
What if I can't find stock of REF6125IDGKR?
You can fill out our help required form which you can use to request a quote for REF6125IDGKR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.