Status: | Unknown |
---|---|
Series: | REF60xx Series |
RoHS: | Unknown |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$3.83
|
9,436
in stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF60xx Series |
Reference Voltage | 4.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | 5ppm/°C |
Voltage Reference Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
4.5-V, 5-ppm/°C high-precision voltage reference with integrated buffer & enable pin | Texas Instruments |
Where can I find additional details, specifications and documents for a REF6045IDGKT?
Additional datasheets, footprints and schematics for REF6045IDGKT are listed on our Part Details page. You can also find images and similar parts to REF6045IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF6045IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF6045IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF6045IDGKT fall under?
The REF6045IDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF6045IDGKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF6045IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the REF6045IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF6045IDGKT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for REF6045IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF6045IDGKT often in real-time on the comparison pages.
What if I can't find stock of REF6045IDGKT?
You can fill out our help required form which you can use to request a quote for REF6045IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.