Status: | Unknown |
---|---|
Series: | REF5050 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF5050 Series |
Reference Voltage | 5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 2.5ppm/°C |
Voltage Reference Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 18V |
Input Voltage Min | 5.2V |
Reference Volts | 5V |
Topology | Series |
Voltage Ref, Series, 5V, Vssop-8 | Newark Electronics |
5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a REF5050IDGKT?
Additional datasheets, footprints and schematics for REF5050IDGKT are listed on our Part Details page. You can also find images and similar parts to REF5050IDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5050IDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5050IDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5050IDGKT fall under?
The REF5050IDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF5050IDGKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5050IDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the REF5050IDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF5050IDGKT have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Texas Instruments have stock available or on a lead time for REF5050IDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5050IDGKT often in real-time on the comparison pages.
What if I can't find stock of REF5050IDGKT?
You can fill out our help required form which you can use to request a quote for REF5050IDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.