Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 5V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
VOLTAGE REF, SERIES, 5V, SOIC-8 | element14 |
Voltage Ref, Series, 5V, Soic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF5050AIDR?
Additional datasheets, footprints and schematics for REF5050AIDR are listed on our Part Details page. You can also find images and similar parts to REF5050AIDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5050AIDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5050AIDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5050AIDR fall under?
The REF5050AIDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF5050AIDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5050AIDR you can contact the distributor directly for product support, shipping queries etc.
Is the REF5050AIDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF5050AIDR have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for REF5050AIDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5050AIDR often in real-time on the comparison pages.
What if I can't find stock of REF5050AIDR?
You can fill out our help required form which you can use to request a quote for REF5050AIDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.