Status: | Unknown |
---|---|
Series: | REF5040 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF5040 Series |
Reference Voltage | 4.096V |
Initial Accuracy | 0.1% |
Temperature Coefficient | ± 3ppm/°C |
Voltage Reference Case Style | VSSOP |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage Max | 18V |
Input Voltage Min | 2.7V |
Reference Volts | 4.096V |
Topology | Series |
Texas Instruments,REF5040AIDGKT,IC,V-Ref | RS |
4.096-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
Voltage Ref, Series, 4.096V, Vssop-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a REF5040AIDGKT?
Additional datasheets, footprints and schematics for REF5040AIDGKT are listed on our Part Details page. You can also find images and similar parts to REF5040AIDGKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5040AIDGKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5040AIDGKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5040AIDGKT fall under?
The REF5040AIDGKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF5040AIDGKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5040AIDGKT you can contact the distributor directly for product support, shipping queries etc.
Is the REF5040AIDGKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF5040AIDGKT have stock available?
Authorised distributors including RS, Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF5040AIDGKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5040AIDGKT often in real-time on the comparison pages.
What if I can't find stock of REF5040AIDGKT?
You can fill out our help required form which you can use to request a quote for REF5040AIDGKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.