REF5030AIDG4 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 3V SOIC-8

Status: Unknown
Series: REF5030 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF50xx is a family of low-noise, low-drift, very high precision voltage references. These references are capable of both sinking and sourcing current, and have excellent line and load regulation. Excellent temperature drift (3 ppm/°C) and high accuracy (0.05%) are achieved using proprietary design techniques. These features, combined with very low noise, make the REF50xx family ideal for use in high-precision data acquisition systems. Each reference voltage is available in both high grade (REF50xxIDGK and REF50xxID) and standard grade (REF50xxAIDGK and REF50xxAID). The reference voltages are offered in 8-pin VSSOP and SOIC packages, and are specified from –40°C to 125°C.

Where to Buy

Prices starting from US$1.77

Distributor Stock
Logo for Farnell
Farnell
from US$1.77
No stock
Buy Now
Logo for element14
element14
from US$2.94
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF5030 Series
Reference Voltage 3V
Initial Accuracy 0.1%
Temperature Coefficient 3ppm/°C
Voltage Reference Case Style SOIC
No. of Pins 8Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 5030
Input Voltage 3.2V to 18V
Input Voltage Max 18V
Input Voltage Min 3.2V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.05%
Reference Volts 3V
Reverse Recovery Time trr Typ 125ns
Temperature Coeff. + 3ppm/°C
Termination Type Surface Mount Device
Tolerance 0.05%
Topology Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF5030AIDG4?

Additional datasheets, footprints and schematics for REF5030AIDG4 are listed on our Part Details page. You can also find images and similar parts to REF5030AIDG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF5030AIDG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5030AIDG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF5030AIDG4 fall under?

The REF5030AIDG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF5030AIDG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF5030AIDG4 you can contact the distributor directly for product support, shipping queries etc.

Is the REF5030AIDG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF5030AIDG4 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for REF5030AIDG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF5030AIDG4 often in real-time on the comparison pages.

What if I can't find stock of REF5030AIDG4?

You can fill out our help required form which you can use to request a quote for REF5030AIDG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay