Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.05% |
Temperature Coefficient | ± 2.5ppm/°C |
Voltage Reference Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Voltage Ref, Series, 2.5V, Soic-8 | Newark Electronics |
2.5-V, 3-µVpp/V noise, 3-ppm/°C drift precision series voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a REF5025IDR?
Additional datasheets, footprints and schematics for REF5025IDR are listed on our Part Details page. You can also find images and similar parts to REF5025IDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF5025IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF5025IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF5025IDR fall under?
The REF5025IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF5025IDR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF5025IDR you can contact the distributor directly for product support, shipping queries etc.
Is the REF5025IDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF5025IDR have stock available?
Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for REF5025IDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF5025IDR often in real-time on the comparison pages.
What if I can't find stock of REF5025IDR?
You can fill out our help required form which you can use to request a quote for REF5025IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.