REF5020AIDG4

Electronic & Electrical Components

> Semiconductors - ICs

> Power Management

distributor space
Organise Price Comparison Results by
Distributor Statistics for REF5020AIDG4
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for REF5020AIDG4
Series Information for REF5020AIDG4 - Texas Instruments

Features

  • feature
    Excellent Long-Term Stability: u2013 45 ppm/1000 hr (Typ) after 1000 Hours
  • feature
    High Accuracy: u2013 High-Grade: 0.05% (Max) u2013 Standard-Grade: 0.1% (Max)
  • feature
    High-Output Current: u00b110 mA
  • feature
    Low Noise: 3 u03bcVPP/V
  • feature
    Low Temperature Drift: u2013 High-Grade: 3 ppm/u00b0C (Max) u2013 Standard-Grade: 8 ppm/u00b0C (Max)
  • feature
    Temperature Range: u201340u00b0C to 125u00b0C
REF5020AIDG4 image
RoHS Compliant

Description

VOLTAGE REF SERIES 2.048V SOIC-8

The REF50xx is a family of low-noise, low-drift, very high precision voltage references. These references are capable of both sinking and sourcing current, and have excellent line and load regulation. Excellent temperature drift (3 ppm/°C) and high accuracy (0.05%) are achieved using proprietary design techniques. These features, combined with very low noise, make the REF50xx family ideal for use in high-precision data acquisition systems. Each reference voltage is available in both high grade (REF50xxIDGK and REF50xxID) and standard grade (REF50xxAIDGK and REF50xxAID). The reference voltages are offered in 8-pin VSSOP and SOIC packages, and are specified from –40°C to 125°C.

Specifications

Voltage Reference Type:
Series - Fixed
Product Range:
REF5020 Series
Reference Voltage:
2.048V
Initial Accuracy:
0.1%
Temperature Coefficient:
3ppm/°C
Voltage Reference Case Style:
SOIC
No. of Pins:
8Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
125°C
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 2 - 1 year
SVHC:
No SVHC (27-Jun-2018)
Base Number:
5020
Input Voltage:
2.7V to 18V
Input Voltage Max:
18V
Input Voltage Min:
2.7V
Operating Temperature Range:
-40°C to +125°C
Reference Volt Tolerance ±%:
0.05%
Reference Volts:
2.048V
Reverse Recovery Time trr Typ:
125ns
Temperature Coeff. +:
3ppm/°C
Termination Type:
Surface Mount Device
Tolerance:
0.05%
Topology:
Series

Alternate Descriptions

Avnet America
V-Ref Precision 2.048V 10mA 8-Pin SOIC Tube