Status: | Unknown |
---|---|
Series: | REF3325 Series |
RoHS: | Unknown |
Prices starting from US$0.87
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3325 Series |
Reference Voltage | 2.5V |
Initial Accuracy | 0.15% |
Temperature Coefficient | ± 8ppm/°C |
Voltage Reference Case Style | SC-70 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3325 |
Input Voltage | 2.7V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 2.7V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.15% |
Reference Volts | 2.5V |
Termination Type | Surface Mount Device |
Topology | Series |
2.5-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference | Texas Instruments |
Voltage Ref, Series, 2.5V, Sc-70-3 | Newark Electronics |
VOLTAGE REF, SERIES, 2.5V, SC-70-3 | element14 |
V-Ref Precision 2.5V 5mA 3-Pin SC-70 | RS |
Where can I find additional details, specifications and documents for a REF3325AIDCKT?
Additional datasheets, footprints and schematics for REF3325AIDCKT are listed on our Part Details page. You can also find images and similar parts to REF3325AIDCKT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3325AIDCKT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3325AIDCKT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3325AIDCKT fall under?
The REF3325AIDCKT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3325AIDCKT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3325AIDCKT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3325AIDCKT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3325AIDCKT have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for REF3325AIDCKT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3325AIDCKT often in real-time on the comparison pages.
What if I can't find stock of REF3325AIDCKT?
You can fill out our help required form which you can use to request a quote for REF3325AIDCKT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.