REF3325AIDBZT Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 2.5V SOT-23-3

Status: Unknown
Series: REF3325 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF33xx is a low-power, precision, low-dropout voltage reference family available in tiny SC70-3 and SOT-23-3 packages, and in a 1.5-mm × 1.5-mm UQFN-8 package. Small size and low power consumption (5-μA max) make the REF33xx ideal for a wide variety of portable and battery-powered applications. The REF33xx can be operated at a supply voltage 180 mV above the specified output voltage under normal load conditions, with the exception of the REF3312, which has a minimum supply voltage of 1.7 V. All models are specified for the wide temperature range of –40°C to +125°C.

Where to Buy

Prices starting from US$0.87

Distributor Stock
Logo for RS
RS
from US$2.02
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$0.87
204,928
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.21
170
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.53
-
Buy Now
Logo for element14
element14
from US$2.16
-
Buy Now
Logo for Farnell
Farnell
from US$1.83
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF3325 Series
Reference Voltage 2.5V
Initial Accuracy 0.15%
Temperature Coefficient ± 8ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)
Base Number 3325
Input Voltage 2.7V to 5.5V
Input Voltage Max 5.5V
Input Voltage Min 2.7V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.15%
Reference Volts 2.5V
Termination Type Surface Mount Device
Topology Series

Alternative Descriptions

2.5-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference | Texas Instruments
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 | RS
Voltage Ref, Series, 2.5V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF3325AIDBZT?

Additional datasheets, footprints and schematics for REF3325AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF3325AIDBZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF3325AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3325AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF3325AIDBZT fall under?

The REF3325AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF3325AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF3325AIDBZT you can contact the distributor directly for product support, shipping queries etc.

Is the REF3325AIDBZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF3325AIDBZT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for REF3325AIDBZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF3325AIDBZT often in real-time on the comparison pages.

What if I can't find stock of REF3325AIDBZT?

You can fill out our help required form which you can use to request a quote for REF3325AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay