Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.87
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.87
|
135,800
in stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 1.25V |
Initial Accuracy | 0.15% |
Temperature Coefficient | 8ppm/°C |
Voltage Reference Case Style | UQFN |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
1.25-V, 30-ppm/°C drift, 3.9-µA, 3-pin SOT-23, 3-pin SC70, 8-pin UQFN voltage reference | Texas Instruments |
Where can I find additional details, specifications and documents for a REF3312AIRSET?
Additional datasheets, footprints and schematics for REF3312AIRSET are listed on our Part Details page. You can also find images and similar parts to REF3312AIRSET on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3312AIRSET on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3312AIRSET price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3312AIRSET fall under?
The REF3312AIRSET is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3312AIRSET when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3312AIRSET you can contact the distributor directly for product support, shipping queries etc.
Is the REF3312AIRSET RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3312AIRSET have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for REF3312AIRSET.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3312AIRSET often in real-time on the comparison pages.
What if I can't find stock of REF3312AIRSET?
You can fill out our help required form which you can use to request a quote for REF3312AIRSET from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.