Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | - |
Reference Voltage | 2.5V |
Initial Accuracy | 0.01% |
Temperature Coefficient | ± 10.5ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a REF3225AIDBVR?
Additional datasheets, footprints and schematics for REF3225AIDBVR are listed on our Part Details page. You can also find images and similar parts to REF3225AIDBVR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3225AIDBVR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3225AIDBVR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3225AIDBVR fall under?
The REF3225AIDBVR is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3225AIDBVR when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3225AIDBVR you can contact the distributor directly for product support, shipping queries etc.
Is the REF3225AIDBVR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3225AIDBVR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for REF3225AIDBVR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3225AIDBVR often in real-time on the comparison pages.
What if I can't find stock of REF3225AIDBVR?
You can fill out our help required form which you can use to request a quote for REF3225AIDBVR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.