Status: | Unknown |
---|---|
Series: | REF3212 Series |
RoHS: | Unknown |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3212 Series |
Reference Voltage | 1.25V |
Initial Accuracy | 0.01% |
Temperature Coefficient | ± 10.5ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3312 |
Input Voltage | 1.3V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 1.3V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.01% |
Reference Volts | 1.25V |
Temperature Coeff. + | 20ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.01% |
Topology | Series |
Where can I find additional details, specifications and documents for a REF3212AIDBVTG4?
Additional datasheets, footprints and schematics for REF3212AIDBVTG4 are listed on our Part Details page. You can also find images and similar parts to REF3212AIDBVTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3212AIDBVTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3212AIDBVTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3212AIDBVTG4 fall under?
The REF3212AIDBVTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3212AIDBVTG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3212AIDBVTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the REF3212AIDBVTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3212AIDBVTG4 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for REF3212AIDBVTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3212AIDBVTG4 often in real-time on the comparison pages.
What if I can't find stock of REF3212AIDBVTG4?
You can fill out our help required form which you can use to request a quote for REF3212AIDBVTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.