REF3133AIDBZTG4 Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 3.3V SOT-23-3

Status: Unknown
Series: REF3133 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF31xx is a family of precision, low power, low dropout, series voltage references available in the tiny 3-pin SOT-23 package. The REF31xx's small size and low power consumption (100 μA typical) make it ideal for portable and battery-powered applications. The REF31xx does not require a load capacitor, but is stable with any capacitive load and can sink or source up to 10 mA of output current. Unloaded, the REF31xx can operate on supplies down to 5 mV above the output voltage. All models are specified for the wide temperature range of –40°C to +125°C.

No distributors results available

Specifications

Voltage Reference Type Series - Fixed
Product Range REF3133 Series
Reference Voltage 3.3V
Initial Accuracy 0.2%
Temperature Coefficient ± 10ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3133
Input Voltage 3.35V to 5.5V
Input Voltage Max 5.5V
Input Voltage Min 3.35V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.2%
Reference Volts 3.3V
Temperature Coeff. + 20ppm/°C
Termination Type Surface Mount Device
Tolerance 0.2%
Topology Series


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF3133AIDBZTG4?

Additional datasheets, footprints and schematics for REF3133AIDBZTG4 are listed on our Part Details page. You can also find images and similar parts to REF3133AIDBZTG4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF3133AIDBZTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3133AIDBZTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF3133AIDBZTG4 fall under?

The REF3133AIDBZTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF3133AIDBZTG4 when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF3133AIDBZTG4 you can contact the distributor directly for product support, shipping queries etc.

Is the REF3133AIDBZTG4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF3133AIDBZTG4 have stock available?

There is no stock from authorised distributors for REF3133AIDBZTG4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF3133AIDBZTG4 often in real-time on the comparison pages.

What if I can't find stock of REF3133AIDBZTG4?

You can fill out our help required form which you can use to request a quote for REF3133AIDBZTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay