Status: | Unknown |
---|---|
Series: | REF3130 Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.45
|
No stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3130 Series |
Reference Voltage | 3V |
Initial Accuracy | 0.2% |
Temperature Coefficient | ± 10ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3130 |
Input Voltage | 3.05V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 3.05V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Volts | 3V |
Temperature Coeff. + | 20ppm/°C |
Termination Type | Surface Mount Device |
Tolerance | 0.2% |
Topology | Series |
Where can I find additional details, specifications and documents for a REF3130AIDBZTG4?
Additional datasheets, footprints and schematics for REF3130AIDBZTG4 are listed on our Part Details page. You can also find images and similar parts to REF3130AIDBZTG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3130AIDBZTG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3130AIDBZTG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3130AIDBZTG4 fall under?
The REF3130AIDBZTG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3130AIDBZTG4 when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3130AIDBZTG4 you can contact the distributor directly for product support, shipping queries etc.
Is the REF3130AIDBZTG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3130AIDBZTG4 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for REF3130AIDBZTG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3130AIDBZTG4 often in real-time on the comparison pages.
What if I can't find stock of REF3130AIDBZTG4?
You can fill out our help required form which you can use to request a quote for REF3130AIDBZTG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.