REF3120AIDBZT Semiconductors - ICs by Texas Instruments

VOLTAGE REF SERIES 2.048V SOT-23-3

Status: Unknown
Series: REF3120 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The REF31xx is a family of precision, low power, low dropout, series voltage references available in the tiny 3-pin SOT-23 package. The REF31xx's small size and low power consumption (100 μA typical) make it ideal for portable and battery-powered applications. The REF31xx does not require a load capacitor, but is stable with any capacitive load and can sink or source up to 10 mA of output current. Unloaded, the REF31xx can operate on supplies down to 5 mV above the output voltage. All models are specified for the wide temperature range of –40°C to +125°C.

Where to Buy

Prices starting from US$1.26

Distributor Stock
Logo for Farnell
Farnell
from US$2.53
No stock
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$1.26
117,541
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$1.48
710
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.82
-
Buy Now
Logo for element14
element14
from US$2.67
-
Buy Now

Specifications

Voltage Reference Type Series - Fixed
Product Range REF3120 Series
Reference Voltage 2.048V
Initial Accuracy 0.2%
Temperature Coefficient ± 10ppm/°C
Voltage Reference Case Style SOT-23
No. of Pins 3Pins
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
Base Number 3120
Input Voltage 2.098V to 5.5V
Input Voltage Max 5.5V
Input Voltage Min 2.098V
Operating Temperature Range -40°C to +125°C
Reference Volt Tolerance ±% 0.2%
Reference Volts 2.048V
Temperature Coeff. + 20ppm/°C
Termination Type Surface Mount Device
Tolerance 0.2%
Topology Series

Alternative Descriptions

2-V, 20-ppm/°C max, 100-µA, 3-pin SOT-23 series voltage reference | Texas Instruments
Voltage Ref, Series, 2.048V, Sot-23-3 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a REF3120AIDBZT?

Additional datasheets, footprints and schematics for REF3120AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF3120AIDBZT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for REF3120AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3120AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does REF3120AIDBZT fall under?

The REF3120AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.

Can I view similar or alternative parts?

You can view similar parts to REF3120AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the REF3120AIDBZT you can contact the distributor directly for product support, shipping queries etc.

Is the REF3120AIDBZT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for REF3120AIDBZT have stock available?

Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for REF3120AIDBZT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for REF3120AIDBZT often in real-time on the comparison pages.

What if I can't find stock of REF3120AIDBZT?

You can fill out our help required form which you can use to request a quote for REF3120AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay