Status: | Unknown |
---|---|
Series: | REF3033 Series |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
695
in stock
|
Buy Now | |
Texas Instruments
from US$0.45
|
5,035
in stock
|
Buy Now | |
element14
from US$1.57
|
454
in stock
|
Buy Now | |
Newark Electronics
from US$1.66
|
453
in stock
|
Buy Now | |
Farnell
from US$1.26
|
453
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.83
|
191
in stock
|
Buy Now | |
Chip One Stop
from US$0.94
|
53
in stock
|
Buy Now |
Voltage Reference Type | Series - Fixed |
---|---|
Product Range | REF3033 Series |
Reference Voltage | 3.3V |
Initial Accuracy | 0.2% |
Temperature Coefficient | 35ppm/°C |
Voltage Reference Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Input Voltage | 3.35V to 5.5V |
Input Voltage Max | 5.5V |
Input Voltage Min | 3.35V |
Operating Temperature Range | -40°C to +125°C |
Reference Volt Tolerance ±% | 0.2% |
Reference Volts | 3.3V |
Temperature Coeff. + | 75ppm/°C |
Termination Type | Surface Mount Device |
Topology | Series |
3.3-V, 50-ppm/°C, 50-µA in 3-pin SOT-23 package series (bandgap) voltage reference | Texas Instruments |
REF3033AIDBZT, Volt References | RS |
Voltage Ref, Series, 3.3V, Sot-23-3 | Newark Electronics |
IC: voltage reference source | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a REF3033AIDBZT?
Additional datasheets, footprints and schematics for REF3033AIDBZT are listed on our Part Details page. You can also find images and similar parts to REF3033AIDBZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for REF3033AIDBZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view REF3033AIDBZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does REF3033AIDBZT fall under?
The REF3033AIDBZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to REF3033AIDBZT when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the REF3033AIDBZT you can contact the distributor directly for product support, shipping queries etc.
Is the REF3033AIDBZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for REF3033AIDBZT have stock available?
Authorised distributors including Texas Instruments, RS, element14, Newark Electronics and Farnell have stock available or on a lead time for REF3033AIDBZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for REF3033AIDBZT often in real-time on the comparison pages.
What if I can't find stock of REF3033AIDBZT?
You can fill out our help required form which you can use to request a quote for REF3033AIDBZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.